EN
  • EN
  • DE

MC10H646

Part No MC10H646
Manufacturer ON Semiconductor
Description PENTIUM MICROPROCESSOR PECL/TTL-TTL CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217342-MC10H646
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H646 CAD Model

Description

ON Semiconductor MC10H646: High-Performance ECL-to-TTL Translator

Introducing the MC10H646, a cutting-edge ECL-to-TTL translator from ON Semiconductor, designed to bridge the gap between two crucial logic families in high-speed digital systems. This innovative component is essential for applications requiring the integration of ECL logic levels with TTL-compatible systems, providing a seamless interface that ensures reliable and efficient operation across diverse electronic environments.

Key Features:

  • High-Speed Performance: The MC10H646 boasts a fast propagation delay, making it ideal for high-speed data transmission and critical timing applications.
  • Dual Supply Voltage: This translator operates with a dual supply voltage, accommodating the differing voltage levels between ECL and TTL logic families.
  • Flexible Design: It features a 28-lead PLCC package, which is not only space-efficient but also offers ease of integration into a variety of circuit designs.
  • Temperature Range: The MC10H646 is designed to operate over a broad temperature range, ensuring stability and performance in varying environmental conditions.

Applications:

The MC10H646 is suitable for a wide array of applications that require high-speed logic conversion, including but not limited to:

  • Data communication systems
  • Test and measurement equipment
  • High-speed computer interfaces
  • Telecommunications infrastructure

Product Specifications:

The device is characterized by its exceptional electrical specifications, which include:

  • Logic Conversion: ECL inputs to TTL outputs
  • Input Compatibility: MECL 10K, MECL 10H
  • Output Compatibility: TTL

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the MC10H646 is no exception. It is manufactured under stringent quality control measures, ensuring that each unit meets the highest standards of reliability and performance.

In summary, the MC10H646 from ON Semiconductor is an indispensable component for designers who need to create interfaces between ECL and TTL logic levels without compromising on speed or performance. With its robust feature set and reliable operation, it stands as a premier choice for system integration challenges.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess