EN
  • EN
  • DE

MC12093

Part No MC12093
Manufacturer ON Semiconductor
Description /2,/4,/8 1.1 GHz Low Power Prescaler with Stand-By Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217400-MC12093
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12093 CAD Model

Description

The MC12093 from ON Semiconductor is a high-performance, low-power frequency synthesizer designed to meet the stringent requirements of modern communication systems. This versatile integrated circuit (IC) is capable of generating a stable and precise clock signal that can be used in a variety of applications, ranging from wireless communications to high-speed data processing.

Key Features

  • Wide Frequency Range: The MC12093 operates over a broad frequency range, making it suitable for multi-band and multi-standard wireless systems.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.
  • High Integration: The device integrates several functions into a single chip, reducing the need for external components and simplifying the design process.
  • Voltage Controlled Oscillator (VCO): The built-in VCO allows for frequency modulation and easy tuning of the output frequency.
  • Programmable Divider: A programmable divider offers flexibility in output frequency selection, making it adaptable to different system requirements.

Applications

The MC12093 is an ideal choice for a variety of applications, including but not limited to:

  • Wireless LANs and PANs
  • Base stations for mobile radio
  • Global Positioning Systems (GPS)
  • Broadband wireless access systems
  • High-speed data acquisition systems

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type SOIC-8, TSSOP-8

Designed with ON Semiconductor's commitment to quality and reliability, the MC12093 provides a compact, efficient, and versatile solution for frequency synthesis in high-performance systems. Whether you're designing for the next generation of communication devices or looking for a reliable clock source for your high-speed digital applications, the MC12093 offers a mix of performance and integration that is hard to match.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess