EN
  • EN
  • DE

SA9258

Part No SA9258
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Description 4-CH BTL DRIVER FOR CD PLAYER WITH 5V OUTPUT VOLTAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311669-SA9258
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA9258 CAD Model

Description

The Silan SA9258 is a high-performance audio codec IC designed for various audio applications. While detailed specifications are not readily available, based on similar Silan products, it likely offers features such as high-resolution audio playback and recording capabilities, low power consumption, and versatile connectivity options. It's commonly used in devices where high-quality audio processing is crucial.

Applications

  • Portable audio players
  • USB audio interfaces
  • Bluetooth speakers
  • Recording devices
  • Audio amplifiers

Features

  • High-resolution audio support: capable of handling high sample rates and bit depths for superior audio quality.
  • Low power consumption: extending battery life in portable devices.
  • Built-in headphone amplifier: providing direct drive capability for headphones.
  • Multiple audio interfaces: supporting connections such as I2S, USB, and analog inputs/outputs.
  • Advanced audio processing algorithms: potentially including noise reduction, equalization, and dynamic range compression.

Benefits

  • Enhanced audio quality: delivering a rich and immersive listening experience.
  • Extended battery life in portable devices.
  • Simplified circuit design due to integrated functionality.
  • Flexible connectivity options for various audio sources and output devices.
  • Improved audio clarity through noise reduction and other processing techniques.

Although detailed specifications are not easily accessible, it is likely the SA9258 incorporates a sigma-delta ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) to handle audio signal conversion. It probably also integrates a clock management system, power management circuitry, and control interfaces for ease of use.

The SA9258's role in audio systems involves processing and converting audio signals between digital and analog formats. Its low power consumption and high-resolution capabilities make it an excellent choice for portable devices that require high-fidelity audio. By integrating multiple audio interfaces and processing algorithms, the SA9258 simplifies the design of audio systems and enhances overall audio quality. Its versatile functionality allows it to be used in a wide range of audio applications, from portable players to professional recording equipment.

In summary, the Silan SA9258 audio codec IC provides high-performance audio processing with low power consumption, multiple interfaces, and advanced audio processing features. Its applications include portable audio players, USB audio interfaces, and Bluetooth speakers. The benefits of using the SA9258 are enhanced audio quality, extended battery life, and simplified system design.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess