EN
  • EN
  • DE

MC12179DR2G

Part No MC12179DR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005694-MC12179DR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12179DR2G CAD Model

Description

ON Semiconductor MC12179DR2G Voltage Controlled Oscillator

The ON Semiconductor MC12179DR2G is a high-performance Voltage Controlled Oscillator (VCO) designed to deliver precise frequency control and stability in a wide range of applications. This device is part of ON Semiconductor's extensive line of integrated circuits, which are known for their reliability and efficiency.

The MC12179DR2G operates over a broad voltage range and is capable of generating frequencies from a few kilohertz up to several gigahertz, depending on the external components used. This flexibility makes it an ideal choice for use in communication systems, instrumentation, and other electronic systems that require accurate frequency generation and modulation.

Key Features:

  • Wide Operating Voltage Range: The device can function effectively across a wide range of supply voltages, providing versatility in different circuit configurations and applications.
  • High-Frequency Performance: With the ability to operate at high frequencies, the MC12179DR2G is suitable for modern high-speed communication protocols and signal processing tasks.
  • Low Phase Noise: The oscillator is designed to produce a clean, stable output with minimal phase noise, which is crucial for maintaining signal integrity in sensitive applications.
  • Adjustable Frequency Range: By pairing the VCO with various external components, users can fine-tune the output frequency to meet specific requirements.
  • Compact Surface-Mount Package: The MC12179DR2G comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.
  • Temperature Stability: The device maintains consistent performance across a broad temperature range, ensuring reliability in varying environmental conditions.

Applications:

  • Wireless Communication Systems
  • Phase-Locked Loop (PLL) Circuits
  • Test and Measurement Equipment
  • Signal Generation and Processing
  • Synthesizers

The MC12179DR2G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of the electronics industry. With its robust design and flexible operation, this VCO is an excellent choice for designers looking to implement precise frequency control in their next project.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess