EN
  • EN
  • DE

MC14001BDTR2G

Part No MC14001BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description B-Suffix Series CMOS Gates | IC GATE NOR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 4001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732475-MC14001BDTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14001BDTR2G CAD Model

Description

The ON Semiconductor MC14001BDTR2G is a high-performance CMOS quad 2-input NOR gate integrated circuit designed for use in a wide range of digital applications. This versatile component is known for its low power consumption and high noise immunity, making it ideal for battery-operated devices and other applications where power efficiency is crucial.

Key Features

  • Logic Type: NOR Gate
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Supply Voltage (V<sub>CC): 3V to 18V
  • Output Current: 2.6 mA at 18V
  • Propagation Delay Time: 60 ns at 15V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14

Product Benefits

The MC14001BDTR2G offers a range of benefits that make it a reliable and efficient choice for designers. Its compatibility with higher voltage levels provides flexibility in various applications. Additionally, the low power consumption helps to extend the life of battery-powered devices. The device is also designed for high fan-out, which allows it to drive multiple inputs without degrading performance.

Applications

This NOR gate is suitable for various applications including, but not limited to:

  • Automotive systems
  • Data processing
  • Alarm systems
  • Logic level conversion
  • Function generation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14001BDTR2G is no exception. It undergoes rigorous testing to ensure high reliability and performance across its full operating temperature range. This makes it a trusted choice for critical and demanding applications.

For engineers and designers looking for a robust and versatile logic gate solution, the ON Semiconductor MC14001BDTR2G represents a reliable and cost-effective option. Its combination of features and benefits make it a go-to component for a wide array of digital systems.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5761 $51.8490
215+ $0.4727 $101.6305
330+ $0.4580 $151.1400
455+ $0.4432 $201.6560
585+ $0.4284 $250.6140
785+ $0.3841 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess