EN
  • EN
  • DE

MC14008BCPG

Part No MC14008BCPG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC FULL ADDER 4BIT P/N 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Full Adder
Supply Voltage 3 V to 18 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073114-MC14008BCPG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14008BCPG CAD Model

Description

The ON Semiconductor MC14008BCPG is a versatile and high-performance 4-Bit Full Adder IC, designed to address a wide range of computing and digital logic applications. This integrated circuit is a fundamental component in digital systems where arithmetic operations are required, such as in calculators, digital processors, and general-purpose computing devices.

Key Features

  • Logic Type: 4-Bit Full Adder, which allows for the addition of binary numbers and provides both sum and carry outputs for cascading.
  • Supply Voltage Range: The IC operates within a voltage range of 3 V to 18 V, making it suitable for various digital logic circuits and battery-operated devices.
  • Packaging: The device comes in a PDIP-16 package, ensuring easy integration into a wide variety of circuit boards with its through-hole mounting design.
  • Operating Temperature: It is designed to function within a temperature range of -55°C to +125°C, making it reliable for use in extreme environmental conditions.
  • High Noise Immunity: Characterized by a noise immunity of 0.45 VCC (typical), the MC14008BCPG is less susceptible to spurious signals and disturbances.
  • Standard Pin Configuration: The IC features a standard pinout that facilitates easy replacement and compatibility with other similar devices.

Applications

The MC14008BCPG is ideal for a multitude of applications that require reliable and precise digital addition. It is commonly used in:

  • Arithmetic Logic Units (ALUs) in microprocessors and microcontrollers
  • Digital calculators and numerical computing devices
  • Complex digital systems requiring cascaded adder stages
  • Counters and accumulators
  • Educational tools and experimental kits for learning digital electronics

Conclusion

In summary, the ON Semiconductor MC14008BCPG is a robust and reliable 4-Bit Full Adder IC that offers a combination of flexibility, durability, and ease of use for designers and engineers. Its wide voltage range and high noise immunity make it an excellent choice for a variety of digital logic applications where precise and efficient arithmetic operations are critical.

You May Also Be Interested in

Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5370 $59.0700
265+ $0.4407 $116.7855
410+ $0.4269 $175.0290
560+ $0.4132 $231.3920
725+ $0.3993 $289.4925
970+ $0.3581 $347.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess