EN
  • EN
  • DE

MC10H330FNR2G

Part No MC10H330FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description Quad Bus Driver/Receiver with 2-to-1 Output Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Driver/Receiver
Resolution 4
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1217310-MC10H330FNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H330
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H330FNR2G CAD Model

Description

ON Semiconductor MC10H330FNR2G: A Versatile Logic Level Translator

The MC10H330FNR2G from ON Semiconductor is a high-performance, ECL-to-TTL translator designed to bridge the gap between two distinct logic families. This integrated circuit is tailored to facilitate seamless communication between systems operating at Emitter Coupled Logic (ECL) levels and those using Transistor-Transistor Logic (TTL), providing designers with a reliable solution for mixed-voltage environments.

Encased in a compact 20-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10H330FNR2G is engineered for space-constrained applications while ensuring robust performance. It is characterized by its fast propagation delay and minimal power consumption, making it an excellent choice for high-speed data transmission and computing applications where efficiency and speed are paramount.

One of the key features of the MC10H330FNR2G is its dual functionality. It offers four translator gates which can be used independently, thus providing flexibility in design and application. The device operates over a wide temperature range, ensuring reliability and stability across various operating conditions. This makes it suitable for use in industrial, telecommunications, and data processing systems where temperature fluctuations are common.

The MC10H330FNR2G also boasts a differential ECL input structure which provides improved noise immunity, a critical factor in maintaining signal integrity in noisy environments. The TTL outputs are designed to drive a 50 Ohm transmission line, ensuring compatibility with standard TTL logic while delivering the signal strength required for reliable data transmission.

For designers and engineers seeking a logic level translator that combines speed, efficiency, and versatility, the MC10H330FNR2G from ON Semiconductor is an ideal choice. Its robust feature set and compact form factor make it a valuable component in bridging communication between ECL and TTL logic systems, ensuring seamless operation across a diverse range of electronic applications.

Note: Always ensure that you are working with the latest datasheets and product specifications directly from ON Semiconductor to confirm the compatibility and suitability of the MC10H330FNR2G for your specific application needs.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess