EN
  • EN
  • DE

MC14011BFG

Part No MC14011BFG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOEIAJ / B-Suffix Series CMOS Gates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 80ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOEIAJ-14
Manufacturer Package 14-SOIC (0.209", 5.30mm Width)
Part Number Series 4011
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808073-MC14011BFG
Ultra Librarian 3D Model Ultra Librarian MC14011BFG CAD Model

Description

ON Semiconductor MC14011BFG Product Overview

The MC14011BFG from ON Semiconductor is a high-performance CMOS logic quad 2-input NAND gate integrated circuit. It is designed to deliver the functionality of the generic TTL counterpart but with the low power consumption and high noise immunity inherent to CMOS technology. This device is well-suited for a wide range of applications, including control systems, digital logic circuits, and various consumer electronics where efficient and reliable logic operations are required.

Key Features

  • CMOS Technology: Utilizes advanced silicon-gate CMOS fabrication to achieve high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.
  • Voltage Range: The device operates over a broad voltage range from 3V to 18V, making it versatile for various applications and compatible with TTL, CMOS, and PMOS logic levels.
  • Quad 2-Input NAND Gates: Contains four independent NAND gates in a single package, providing compact and efficient use of space in circuit designs.
  • High Noise Immunity: Features a noise immunity greater than 50% of the supply voltage (V<sub>DD), which enhances performance in electrically noisy environments.
  • Low Power Consumption: Exhibits reduced power consumption, especially in the static condition, which is ideal for battery-powered or energy-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, enabling the device to interface with various logic families.

Applications

  • Automotive systems
  • Control systems
  • Data processing
  • Consumer electronics
  • Alarm systems
  • Industrial electronics

The MC14011BFG is offered in a 14-lead SOIC package, providing a compact solution for printed circuit board layouts. Its operating temperature range of -55°C to +125°C ensures reliable performance across a wide spectrum of environmental conditions. With its robust design and ON Semiconductor's commitment to quality, the MC14011BFG stands as a solid choice for designers seeking a dependable NAND gate solution.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess