EN
  • EN
  • DE

MC14029BDR2

Part No MC14029BDR2
Manufacturer ON Semiconductor
Description Binary/Decade Up/Down Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217561-MC14029BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14029BDR2 CAD Model

Description

The ON Semiconductor MC14029BDR2 is a versatile and high-performance CMOS Up/Down Counter, designed to meet the needs of a variety of digital applications. This integrated circuit is part of ON Semiconductor's extensive range of logic devices, known for their reliability and efficiency.

Key Features

  • Type: Up/Down Counter
  • Family: MC14029
  • Output Configuration: Differential
  • Counting Sequence: Up/Down
  • Supply Voltage: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Logic Type: Binary Counter
  • Number of Bits per Element: 4
  • Reset: Asynchronous
  • Count Rate: 12MHz

Product Description

The MC14029BDR2 is a binary up/down counter constructed with MOS P−Channel and N−Channel enhancement mode devices in a monolithic structure. This counter finds its applications in a multitude of devices where counting or frequency division is required. It is capable of operating in either direction, counting up or down through a specific range as determined by the user.

With a wide supply voltage range from 3 V to 18 V, the MC14029BDR2 offers great design flexibility and is suitable for use in systems that experience varying levels of power supply. Its differential output configuration ensures that the counter can interface with various types of logic families, making it a highly adaptable component for complex digital systems.

This device's asynchronous reset feature allows the counter to be quickly set to zero when needed, without waiting for a clock pulse. The counter's count rate of 12MHz is suitable for high-speed operations, making it an excellent choice for applications requiring fast counting capabilities.

The MC14029BDR2 is packaged in a compact SOIC-16 package, making it ideal for space-constrained applications while also being convenient for surface mount technology (SMT). The operating temperature range of -55°C to +125°C ensures that the counter can withstand extreme conditions, making it reliable for industrial and automotive applications.

In summary, the ON Semiconductor MC14029BDR2 is a highly functional and reliable up/down counter that is perfect for designers who require a flexible and durable component for their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2607 $50.8365
470+ $0.2140 $100.5800
725+ $0.2073 $150.2925
1,000+ $0.2006 $200.6000
1,290+ $0.1939 $250.1310
1,730+ $0.1738 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess