EN
  • EN
  • DE

MC14044B

Part No MC14044B
Manufacturer ON Semiconductor
Description CMOS MSI(Quad R-S Latches)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217578-MC14044B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14044B CAD Model

Description

ON Semiconductor MC14044B Quadruple R-S Latches

The MC14044B is a versatile and robust integrated circuit manufactured by ON Semiconductor, renowned for its high-quality semiconductor products. This integrated circuit is part of the 4000 series CMOS logic family and features four independent R-S (reset-set) latches with NOR gate configurations. It is widely used in various electronic applications, including memory storage, control systems, and flip-flop elements in digital circuits.

Key Features

  • Supply Voltage Range: The MC14044B operates over a wide supply voltage range from 3V to 18V, making it suitable for various applications from low-power portable devices to industrial controls.
  • Standardized Symmetrical Output Characteristics: This feature ensures consistent and predictable performance across all outputs, providing a reliable logic level for interfacing with other components.
  • High Noise Immunity: The high noise immunity of the MC14044B is ideal for harsh electrical environments, ensuring signal integrity and reducing the risk of false triggering.
  • Low Power Consumption: Designed with CMOS technology, the device boasts low power dissipation, which is critical for energy-sensitive applications.
  • Static Operation: The latch can maintain its state indefinitely without the need for a clock signal, making it perfect for simple memory storage applications.

Applications

The MC14044B is used in a broad range of applications, including:

  • Memory and data storage systems
  • Control systems and sequence generators
  • Power-on reset functionality in digital devices
  • Logic level holding circuits

Package and Quality

ON Semiconductor offers the MC14044B in various package types, including PDIP, SOIC, and TSSOP, providing flexibility for different PCB designs and space requirements. The product adheres to stringent quality control standards, ensuring reliability and performance consistency for industrial and commercial applications.

For detailed specifications, application circuits, and additional information, engineers and product designers are encouraged to consult the official datasheet provided by ON Semiconductor.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess