EN
  • EN
  • DE

MC14049UB

Part No MC14049UB
Manufacturer ON Semiconductor
Description Hex Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217591-MC14049UB
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14049UB CAD Model

Description

ON Semiconductor MC14049UB Hex Buffer/Converter

The ON Semiconductor MC14049UB device is a versatile hex buffer/converter integrated circuit, designed to meet a wide range of digital applications. This high-performance component is part of the MC14000 series and is specifically crafted to function as an interface between two different voltage levels, making it an essential part of any digital system requiring logic level conversion.

The MC14049UB is a non-inverting buffer that features six independent buffers with standard push-pull outputs. The chip is capable of converting CMOS logic levels to NMOS levels, and its high sink current capabilities make it suitable for driving several outputs simultaneously, including LEDs or other displays, without the need for additional current-limiting components.

Constructed with ON Semiconductor's high-quality CMOS technology, the MC14049UB offers a robust design that ensures minimal power consumption and enhanced system reliability. The device operates over a broad voltage range, from 3V to 18V, providing excellent flexibility for various power supply requirements and ensuring compatibility with a wide range of other digital components and systems.

Key features of the ON Semiconductor MC14049UB include:

  • Hex non-inverting buffer with high current output capability
  • Logic level conversion from CMOS to NMOS
  • Wide operating voltage range (3V to 18V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption for energy-efficient operation
  • Standardized symmetrical output characteristics
  • High sink and source current capability

This integrated circuit is available in various package types, including PDIP, SOIC, and TSSOP, providing flexibility for different PCB layouts and space requirements. The MC14049UB is ideal for use in data systems, communication equipment, and any other digital application that requires reliable logic level conversion or buffering.

With its combination of performance, versatility, and ON Semiconductor's commitment to quality, the MC14049UB is an excellent choice for designers and engineers looking to enhance their digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess