EN
  • EN
  • DE

MC14044BDR2

Part No MC14044BDR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description CMOS MSI(Quad R-S Latches)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217581-MC14044BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14044BDR2 CAD Model

Description

ON Semiconductor MC14044BDR2 Quad R-S Latches

The ON Semiconductor MC14044BDR2 is a high-performance integrated circuit that functions as a set of four retriggerable/resettable latches, designed to meet the needs of a variety of digital applications. This versatile component is part of the MC14044 series and is well-suited for use in temporary data storage, switching, and control systems where reliability and durability are paramount.

Each of the four latches in the MC14044BDR2 operates as a separate R-S (Reset-Set) latch. The device is capable of storing four bits of data, with each bit corresponding to one latch. The latches are edge-triggered, allowing for precise control over data storage and retrieval. The reset (R) and set (S) inputs are used to control the state of each latch, making it possible to store a '1' or '0' or to reset the latch to its default state.

The MC14044BDR2 is fabricated using ON Semiconductor's high-performance silicon-gate technology, which ensures low power consumption and high noise immunity. This technology also contributes to the device's excellent operational stability over a wide range of temperatures, making it suitable for use in a variety of environmental conditions.

Key features of the MC14044BDR2 include:

  • Supply voltage range: 3V to 18V
  • Standardized, symmetrical output characteristics
  • Maximum input current of 1 µA at 18V (full package-temperature range)
  • Directly interfaceable with CMOS, NMOS, and TTL
  • Static operation: no clocks or refreshing required
  • Output drive capability: 10 LSTTL loads
  • Low power consumption: 80 µA at 5V, 10 µA at 10V, and 100 µA at 15V

The MC14044BDR2 is available in a SOIC-16 package, which is designed for easy integration into a wide range of electronic systems. Its compact size and surface-mount design make it an ideal choice for space-constrained applications.

With its combination of versatility, reliability, and ON Semiconductor's commitment to quality, the MC14044BDR2 is an excellent choice for designers looking for a dependable latch solution. Whether used in data storage, signal processing, or control applications, this integrated circuit is sure to provide stable and consistent performance.

You May Also Be Interested in

Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5922 $59.2200
240+ $0.4859 $116.6160
370+ $0.4708 $174.1960
510+ $0.4555 $232.3050
660+ $0.4404 $290.6640
880+ $0.3948 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess