EN
  • EN
  • DE

MC14046B

Part No MC14046B
Manufacturer ON Semiconductor
Description Phase Locked Loop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217582-MC14046B
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14046B CAD Model

Description

ON Semiconductor MC14046B Phase Locked Loop

The MC14046B is a versatile phase-locked loop (PLL) circuit that has been designed and manufactured by ON Semiconductor. This integrated circuit is part of the high-performance silicon-gate CMOS range and is widely used in a variety of applications, including frequency synthesis and modulation, frequency discrimination, and tone decoding.

The device comprises a linear voltage-controlled oscillator (VCO), two phase comparators (PC1 and PC2), a zener diode, a source follower, and a sink to ensure a wide range of applications are covered. The VCO frequency is determined by external components (resistor and capacitor), and it can be accessed by the user through the VCO OUT pin. The VCO is designed to cover a wide frequency range, making the MC14046B suitable for numerous applications.

Phase Comparator I is an exclusive-OR (XOR) network that provides a frequency and phase comparison between signals on the SIG IN and COMP IN inputs. Phase Comparator II is a more complex network that provides a narrow pulse when the SIG IN signal leads the COMP IN signal, and a wide pulse when lagging. These features make the MC14046B an excellent choice for applications requiring precise phase or frequency matching.

The MC14046B operates over a wide voltage range from 3V to 18V and features a low stand-by current, making it ideal for battery-operated equipment. The device is available in different package types including DIP and SOIC, providing flexibility in design for PCB layout and space constraints.

With its robust design and ON Semiconductor's commitment to quality, the MC14046B PLL circuit is a reliable component for engineers looking to implement a phase-locked loop in their designs. Whether it's for signal processing, communications, or control systems, the MC14046B offers a high level of integration and performance that designers can count on.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess