EN
  • EN
  • DE

MC14046BFL1

Part No MC14046BFL1
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PHASE LOCKED LOOP, PDSO16 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222040-MC14046BFL1
Ultra Librarian 3D Model Ultra Librarian MC14046BFL1 CAD Model

Description

The ON Semiconductor MC14046BFL1 is a versatile and high-performance Phase-Locked Loop (PLL) circuit designed to provide reliable, precise frequency synthesis and control. This integrated circuit (IC) is an essential component for applications requiring frequency stabilization, modulation/demodulation, and signal conditioning.

Key Features

  • Wide Operating Voltage: The MC14046BFL1 operates across a broad voltage range, making it suitable for various applications and ensuring compatibility with multiple system designs.
  • Low Power Consumption: Designed with power efficiency in mind, this PLL circuit minimizes energy usage, which is crucial for battery-powered devices and energy-sensitive systems.
  • High Frequency Range: Capable of handling a wide frequency spectrum, the MC14046BFL1 is an excellent choice for projects that require a broad range of frequency adjustments.
  • Linear Voltage-Controlled Oscillator (VCO): The inclusion of a VCO enables the generation of an output frequency that is directly proportional to an input voltage, allowing for easy frequency modulation.
  • Source/Sink Capability: The output driver can source or sink current, providing flexibility in interfacing with other components within a circuit.

Applications

The MC14046BFL1 is ideal for a variety of applications, including:

  • Frequency synthesis and regulation in communication systems
  • Signal processing for wireless and wired communication
  • Function generators and waveform synthesizers
  • FM modulation and demodulation systems
  • Automotive systems that require precise frequency control

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14046BFL1 is no exception. Manufactured to high standards, this PLL circuit ensures consistent performance and reliability for critical applications where stability is paramount.

Whether you're designing a sophisticated communication system or a simple signal processing unit, the MC14046BFL1 from ON Semiconductor provides the functionality and performance necessary to meet your design requirements. Its combination of features, including low power consumption, a wide operating voltage range, and a high-frequency range, makes it a go-to component for engineers and designers alike.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3285 $58.2125
61+ $1.9115 $116.6015
94+ $1.8515 $174.0410
129+ $1.7914 $231.0906
167+ $1.7325 $289.3275
224+ $1.5523 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess