EN
  • EN
  • DE

MC14093BD

Part No MC14093BD
Manufacturer ON Semiconductor
Description Quad 2-Input NAND Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217673-MC14093BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian MC14093BD CAD Model

Description

The MC14093BD from ON Semiconductor is a high-performance, quad 2-input NAND Schmitt Trigger integrated circuit, designed for use in a wide range of digital applications. This versatile component is highly appreciated for its utility in wave shaping, noise filtering, and in the creation of square waves from irregular signals, making it an essential part of many electronic systems.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Operating Voltage Range: 3V to 18V
  • Output Current: High performance with 5.2 mA typical sinking capability
  • Temperature Range: -55°C to +125°C, suitable for various environments
  • Package / Case: SOIC-14, providing a compact footprint for space-constrained applications
  • Logic Level - Low: Ensures reliable operation with a maximum of 0.9V at Vdd = 5V
  • Logic Level - High: Maintains a minimum of 3.5V at Vdd = 15V
  • Hysteresis: Schmitt trigger action with no external components
  • Mounting Type: Surface mount technology for efficient assembly

Applications

The MC14093BD is ideal for use in a variety of applications, including:

  • Waveform generation
  • Signal conditioning
  • Timing circuits
  • Logic circuits
  • Pulse shaping
  • High noise environments

Product Quality and Support

ON Semiconductor is known for their commitment to quality, and the MC14093BD is no exception. It is manufactured to the highest standards to ensure reliability and performance. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration into your project seamless and straightforward.

Ordering and Availability

The MC14093BD is available in bulk or tape and reel packaging, ensuring flexibility for production requirements. For detailed ordering and availability information, it is recommended to consult the latest datasheets and contact authorized distributors.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1217 $50.5055
880+ $0.1139 $100.2320
1,365+ $0.1100 $150.1500
1,960+ $0.1021 $200.1160
2,550+ $0.0982 $250.4100
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,400 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess