ON Semiconductor MC14106B Hex Schmitt Trigger
The MC14106B is a versatile and robust integrated circuit produced by ON Semiconductor, designed to offer reliable performance in a wide array of digital and electronic applications. This hex Schmitt trigger is a high-performance device that includes six independent Schmitt triggers in a single package, making it an efficient solution for signal conditioning, noise filtering, and creating square waves from irregular input signals.
Key Features:
- Logic Type: Schmitt Trigger
- Number of Circuits: 6
- Input Type: Standard
- Output Type: CMOS
- Supply Voltage Range: 3V to 18V
- Current - Output High, Low: 2.6mA, 2.6mA
- Trigger Type: Positive and Negative
- Operating Temperature: -55°C to +125°C
The MC14106B is designed for use with a power supply ranging from 3V to 18V, making it suitable for battery-operated devices, as well as automotive and industrial applications. Its wide operating temperature range ensures reliability in extreme conditions, suitable for challenging environments.
Thanks to its Schmitt trigger inputs, the MC14106B provides excellent noise immunity and stability, ensuring that signals with slow rise and fall times are cleanly converted into digital signals. This characteristic makes it ideal for applications that require a clean digital output from a noisy input signal.
Applications:
- Wave and pulse shapers
- High noise environment signal processing
- Astable multivibrators
- Monostable multivibrators
- TTL to CMOS or CMOS to TTL logic-level conversion
- General logic circuits
The MC14106B from ON Semiconductor is available in multiple package options, including the standard DIP and SOIC packages, ensuring flexibility in design for printed circuit boards and easy integration into existing systems. With its reliable performance and ON Semiconductor's commitment to quality, the MC14106B Hex Schmitt Trigger is an excellent choice for designers and engineers looking to enhance their digital electronic projects.