ON Semiconductor MC14106BDT: High-Voltage CMOS Logic Hex Schmitt Trigger
The MC14106BDT is a versatile integrated circuit from ON Semiconductor, designed to offer robust performance in a variety of digital applications. This high-voltage CMOS logic device features six independent Schmitt triggers, making it an ideal choice for applications requiring noise immunity or waveform shaping. The Schmitt trigger function provides a hysteresis effect, which ensures clean switching output signals even in the presence of noisy input signals.
Constructed using silicon gate CMOS technology, the MC14106BDT offers the high noise immunity and low power consumption typical of CMOS devices, along with the ability to interface with LSTTL (Low-Power Schottky TTL) logic levels. This compatibility makes it a convenient choice for mixed-technology digital systems.
The device is offered in a TSSOP-14 package, which is a space-saving option for PCB designs where board real estate is at a premium. The MC14106BDT operates over a wide voltage range of 3V to 18V, providing flexibility in various operating environments and allowing it to be used in both standard and high-voltage applications.
Key features of the MC14106BDT include:
- Hex Schmitt Trigger: Six independent Schmitt triggers for signal conditioning.
- High Voltage Operation: Suitable for 3V to 18V applications.
- Low Power Consumption: CMOS technology ensures minimal power draw.
- Enhanced Noise Immunity: Hysteresis characteristic of Schmitt triggers provides improved performance in noisy environments.
- LSTTL Compatibility: Can be interfaced with LSTTL logic levels for mixed technology systems.
- Compact Footprint: TSSOP-14 package for efficient use of PCB space.
Applications for the MC14106BDT are diverse and include wave and pulse shapers, astable multivibrators, monostable multivibrators, and any application where noise immunity is crucial. Its ability to operate across a broad range of voltages and its compatibility with various logic levels make it a versatile choice for designers looking to enhance the reliability and performance of their digital systems.
ON Semiconductor's commitment to quality ensures that the MC14106BDT meets the stringent requirements of modern electronic devices, providing a reliable solution for high-performance digital logic applications.