EN
  • EN
  • DE

MC14511BFEL

Part No MC14511BFEL
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Latch/Decoder/Driver Single 4-to-7 Automotive 16-Pin SO EIAJ T/R / IC LATCH/DECDR/DRVR 7SEG 16SOEIA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration 7 Segment
Interface BCD
Operating Supply Current 10μA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787704-MC14511BFEL
Popularity Medium
Supply and Demand Status Limited
Family Name MC14511B
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14511BFEL CAD Model

Description

ON Semiconductor MC14511BFEL Product Overview

The MC14511BFEL is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) BCD-to-Seven Segment Latch/Decoder/Driver, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically engineered to interface with a BCD (Binary Coded Decimal) input signal and to drive a seven-segment display with ease and efficiency.

Key Features

  • BCD Input: The device accepts a 4-bit BCD input which is commonly used in digital clocks, calculators, and other electronics where numerical data representation is required.
  • Seven-Segment Decoding: The MC14511BFEL provides the necessary logic to convert BCD inputs into the corresponding seven-segment display outputs, making it an ideal choice for display applications.
  • Latch Functionality: It includes latches that hold the BCD inputs until they are updated, ensuring stable display without flicker as data changes.
  • Drive Capability: This device is capable of directly driving a seven-segment display, simplifying the design process by eliminating the need for additional drivers.
  • Low Power Consumption: Designed with CMOS technology, it consumes minimal power, making it suitable for battery-operated or power-sensitive applications.
  • Versatile Operating Conditions: The MC14511BFEL operates over a wide voltage range, accommodating various levels of signal inputs and display technologies.
  • Output Blanking: Comes with an output blanking control which allows the user to turn off all display outputs, useful for power-saving modes or when no display is needed.

Applications

The versatility of the MC14511BFEL lends itself to a wide array of applications across different industries. It is commonly used in:

  • Digital clocks and timers
  • Electronic meters such as voltmeters and frequency counters
  • Calculators and numerical displays
  • Instrumentation panels
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14511BFEL is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic products. With its robust design and ON Semiconductor's reputation for reliability, this device is an excellent choice for designers looking to incorporate a reliable BCD-to-seven segment decoding capability into their applications.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess