EN
  • EN
  • DE

MC14516B

Part No MC14516B
Manufacturer ON Semiconductor
Description Binary Up/Down Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217819-MC14516B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14516B CAD Model

Description

ON Semiconductor MC14516B Binary Up/Down Counter

The MC14516B from ON Semiconductor is a versatile integrated circuit designed to function as a binary up/down counter, suitable for a variety of digital applications. This high-performance device is made using silicon-gate CMOS technology, which ensures low power consumption along with reliable high-speed operation. The MC14516B is capable of counting both upwards and downwards, providing flexibility in control and counting sequences for digital systems.

With a direct clear input, users can easily reset the counter to its initial state, ensuring that the system can be quickly prepared for a new counting cycle. The counter advances one count at the positive clock signal transition when the clock enable signal is in the active state. The direction of the count (up or down) is determined by the state of the up/down input.

The MC14516B operates over a broad voltage range from 3V to 18V and features a standard static CMOS structure, which makes it compatible with other CMOS, NMOS, and TTL logic families when used within the appropriate voltage range. This allows for easy integration into a wide array of digital systems without the need for additional interfacing components.

Key features of the MC14516B include:

  • Binary up/down counting capability
  • Direct clear input for easy resetting
  • Separate up/down clock inputs for precise control
  • Wide operating voltage range: 3V to 18V
  • Low power consumption characteristic of CMOS technology
  • High noise immunity
  • Compatibility with other logic families

This counter is packaged in a 16-pin dual-in-line package, making it easy to mount on standard breadboards and printed circuit boards. The MC14516B is ideal for use in control systems, instrumentation, and any digital circuit requiring precise counting and direction control. With its robust design and ON Semiconductor's commitment to quality, the MC14516B is a reliable choice for designers looking to add a flexible counting solution to their digital applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2360 $61.8000
115+ $1.0142 $116.6330
180+ $0.9824 $176.8320
245+ $0.9508 $232.9460
315+ $0.9191 $289.5165
425+ $0.8240 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess