EN
  • EN
  • DE

MC14521B

Part No MC14521B
Manufacturer ON Semiconductor
Description 24-Stage Frequency Divider
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217845-MC14521B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14521B CAD Model

Description

ON Semiconductor MC14521B 24-Stage Binary Counter

The ON Semiconductor MC14521B is a highly versatile and reliable 24-stage binary counter integrated circuit, designed to meet the needs of complex timing and counting applications. This precision device is part of ON Semiconductor's MC14000 Series and is fabricated with high-performance silicon gate CMOS technology, ensuring low power consumption and a broad operating voltage range.

The MC14521B is capable of operating as a frequency divider or a counter with the capability to handle 24 binary stages. It features a built-in oscillator configuration that allows the use of an external resistor and capacitor to set up an oscillation frequency, providing a wide range of timing intervals. This makes it an excellent choice for sequential timing applications in a variety of electronic devices.

Key features of the MC14521B include:

  • Wide Operating Voltage Range: This counter can function over a range of 3V to 18V, making it suitable for battery-operated devices as well as those connected to standard power supplies.
  • Low Power Consumption: The CMOS technology ensures that the device consumes minimal power, which is crucial for portable and energy-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of immunity to electrical noise, which is critical for stable operation in industrial environments.
  • Buffered Inputs and Outputs: Input and output buffering provides improved interfacing with other logic families and reduces the risk of erroneous counts due to input glitches.
  • Master Reset: A master reset input allows for the immediate clearing of all stages, thereby resetting the device quickly and ensuring consistent performance.

The versatility of the MC14521B makes it an ideal choice for a broad range of applications, including time delay circuits, counters, frequency dividers, and as a component in programmable dividers. Its robustness and reliability are hallmarks of ON Semiconductor's commitment to quality, ensuring that the MC14521B will perform consistently in even the most demanding of applications.

Whether you're designing consumer electronics, industrial timers, or sophisticated control systems, the ON Semiconductor MC14521B offers a compact, efficient, and effective solution for your binary counting needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess