EN
  • EN
  • DE

FL5150MX

Part No FL5150MX
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description AC DIMMER CONTROLLER FOR 50HZ / IGBT and MOSFET AC Phase Cut Dimmer Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications AC Dimmer Controller
Current - Supply 600μA
Supply Voltage (V) 16V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804208-FL5150MX
Ultra Librarian 3D Model Ultra Librarian FL5150MX CAD Model

Description

ON Semiconductor FL5150MX Smart Power Switch

The ON Semiconductor FL5150MX is a state-of-the-art smart power switch designed to deliver high performance and energy efficiency for a wide range of applications. This advanced switch is an integral component for modern power management systems, providing both flexibility and reliability to designers and engineers.

Key Features

  • High Voltage Capability: The FL5150MX is capable of handling high voltage operations, making it suitable for AC power control applications.
  • Integrated MOSFET: It comes with an integrated power MOSFET that ensures efficient power switching and thermal performance.
  • Current Sensing: The device includes an accurate current sensing feature for real-time monitoring and control, enhancing the safety and efficiency of the system.
  • Dimming Functionality: With its built-in dimming control, the FL5150MX is perfect for lighting applications requiring adjustable brightness levels.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy savings of the system.

Applications

The FL5150MX is versatile and can be used in various applications, including:

  • Residential and commercial lighting systems
  • Smart home automation
  • Industrial controls
  • Power supply units

Technical Specifications

The FL5150MX offers robust technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage Range: 600V
  • On-State Resistance: Low RDS(on)
  • Frequency Range: Suitable for 50/60 Hz operations
  • Package: Offered in a compact SOP package for space-saving designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FL5150MX is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications.

Whether you're designing an advanced lighting system or developing smart power management solutions, the FL5150MX from ON Semiconductor provides the features and capabilities needed to create efficient, high-performance products.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5578 $54.5230
80+ $1.2782 $102.2560
125+ $1.2383 $154.7875
170+ $1.1983 $203.7110
220+ $1.1584 $254.8480
290+ $1.0386 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess