EN
  • EN
  • DE

MC14526B

Part No MC14526B
Manufacturer ON Semiconductor
Description Presettable 4-Bit Down Counters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217851-MC14526B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14526B CAD Model

Description

ON Semiconductor MC14526B Overview

The MC14526B from ON Semiconductor is a versatile binary counter integrated circuit designed for various counting applications in digital systems. This high-quality component is part of the MC14500B series and is known for its reliability and performance in electronic circuits.

Key Features

  • Programmable Counter: The MC14526B comes with programmable divide-by-n features, allowing it to be configured for different counting modes and ranges to suit specific requirements.
  • Dual Binary Counter: It has a dual binary counter design, which enables it to handle two separate counting sequences simultaneously, providing greater flexibility in its application.
  • Wide Operating Voltage Range: This device operates over a wide voltage range of 3V to 18V, making it suitable for both low and high voltage applications.
  • High-Speed Operation: It is capable of high-speed operation, ensuring quick response times and efficient performance in fast-paced digital environments.
  • Standardized Pin Configuration: The MC14526B features a standardized pin configuration, which simplifies the design process and allows for easy integration into various circuit layouts.

Applications

The MC14526B binary counter is ideal for use in a wide array of applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Counter/timer circuits in microprocessor systems
  • Sequential control circuits
  • Programmable logic controllers (PLCs)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14526B is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also supported by ON Semiconductor's comprehensive technical documentation, providing engineers with detailed information for designing and troubleshooting.

Conclusion

The MC14526B from ON Semiconductor is a robust and flexible binary counter that offers designers a reliable solution for their digital counting needs. With its high-speed operation, wide voltage range, and dual counter capability, it stands out as a top choice for professionals looking to add precise counting functionality to their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess