EN
  • EN
  • DE

MC145403BDR

Part No MC145403BDR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222235-MC145403BDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145403BDR CAD Model

Description

ON Semiconductor MC145403BDR Product Overview

The MC145403BDR from ON Semiconductor is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) device that is designed for telecommunication applications. This advanced integrated circuit (IC) is specifically engineered to provide a reliable interface between the digital world and the analog telephone lines, making it an ideal choice for a wide range of communication equipment.

Key Features

  • Low Power Consumption: The MC145403BDR is designed to operate with minimal power requirements, which is critical in battery-operated devices and helps to prolong the operational life of the product.
  • High Data Rate: It supports high-speed data transmission, ensuring efficient and fast communication for users.
  • Dual Charge Pump: The device includes an integrated dual charge pump circuitry, which allows for single-voltage power supply operation while still generating the necessary voltage levels for driving the telephone line.
  • Flexible Operation: The IC can be used in various modes, making it versatile for different telecommunication protocols and applications.
  • Robust Protection Features: It includes built-in protection against over-voltage and under-voltage conditions, ensuring the device's longevity and reliability.

Applications

The MC145403BDR is suitable for a variety of applications, including but not limited to:

  • Modems for data transmission
  • Fax machines
  • Telecommunication interface circuits
  • Answering machines
  • Other communication devices requiring a telephone line interface

Package and Availability

ON Semiconductor offers the MC145403BDR in a SOIC-16 package, which provides a compact footprint for space-constrained applications. The surface-mount design of the package allows for efficient assembly on printed circuit boards, catering to modern manufacturing processes.

With its combination of low power consumption, high data rate capability, and robust protection features, the MC145403BDR is a reliable and efficient solution for designers looking to interface with analog telephone lines in their digital communication systems. ON Semiconductor's commitment to quality ensures that this IC meets the stringent requirements of the telecommunication industry.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
Atmel
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.2913

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess