EN
  • EN
  • DE

MC145407DWR2

Part No MC145407DWR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222239-MC145407DWR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145407DWR2 CAD Model

Description

ON Semiconductor MC145407DWR2 Overview

The MC145407DWR2 is a versatile and robust driver/receiver component designed by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit (IC) is specifically engineered to provide reliable interface solutions for data communication standards such as EIA-232-D, making it an essential component for a range of applications including telecommunications, networking, and data transmission systems.

Key Features

  • Multi-Channel Interface: The MC145407DWR2 offers multiple drivers and receivers, making it suitable for applications that require simultaneous data transmission across various channels.
  • Low Power Consumption: Designed with power efficiency in mind, this IC operates with low power requirements, which is critical for battery-operated and power-sensitive devices.
  • Wide Voltage Range: It supports a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • High Data Rate: The device is capable of supporting high-speed data rates, which is essential for applications that demand rapid data transfer.
  • Enhanced Electrostatic Discharge (ESD) Protection: The IC features built-in ESD protection, safeguarding the device from the potential damage caused by electrostatic discharges.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, enhancing its reliability and lifespan.

Applications

The MC145407DWR2 is highly adaptable and can be employed in a variety of settings, including:

  • Serial data transmission and RS-232 interface circuits
  • Modems and communication equipment
  • Point of Sale (POS) systems
  • Computer peripheral interfacing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC145407DWR2 is no exception. Manufactured with precision and subject to rigorous testing, this IC meets the stringent standards required for industrial and commercial use. The device is available in a SOIC-16 wide body package, ensuring ease of integration into various circuit designs.

In summary, the MC145407DWR2 from ON Semiconductor is a highly reliable, efficient, and versatile driver/receiver IC that is well-suited for a wide array of data communication applications. Its robust feature set ensures optimal performance in challenging environments, making it a preferred choice for engineers and designers looking for a dependable communication interface solution.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $5.6838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3444 $120.9960
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2185 $292.4400
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess