EN
  • EN
  • DE

MC14557BF

Part No MC14557BF
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SERIAL IN SERIAL OUT / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14557
Standard Package 346 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883319-MC14557BF
Ultra Librarian 3D Model Ultra Librarian MC14557BF CAD Model

Description

ON Semiconductor MC14557BF Product Overview

The MC14557BF is a versatile and high-performance CMOS shift register integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is part of ON Semiconductor's extensive portfolio of logic devices and is well-suited for a wide range of digital applications. It is designed to offer exceptional utility in applications requiring serial-to-parallel conversion, parallel-to-serial conversion, and storage of multiple bits of information.

Key Features

  • Serial-to-Parallel Conversion: The MC14557BF can efficiently convert serial data into parallel form, making it ideal for interfacing with microprocessors and other digital systems that require this functionality.
  • Parallel-to-Serial Conversion: It also supports converting parallel data to serial form, allowing for easy data transmission over a single line, which is particularly useful in reducing system interconnect complexity.
  • Shift Register Capabilities: With its built-in shift register, the device can temporarily hold multiple bits of data, which can then be shifted in or out as required, providing flexibility in data handling.
  • High-Speed Operation: The MC14557BF is capable of operating at high speeds, ensuring rapid data processing and transfer, which is critical for modern high-performance systems.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The device is designed to work across a broad range of supply voltages, affording it compatibility with various logic levels and system requirements.

Applications

Due to its flexibility and performance characteristics, the MC14557BF is an excellent choice for multiple digital applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Microprocessor interfacing
  • Digital signal processing

The MC14557BF from ON Semiconductor comes in a robust package, ensuring durability and longevity even in demanding environments. Its combination of high-speed operation, low power consumption, and versatile data handling capabilities make it a go-to component for designers and engineers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess