EN
  • EN
  • DE

MC14584BD

Part No MC14584BD
Manufacturer ON Semiconductor
Description Hex Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217988-MC14584BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC14584BD CAD Model

Description

ON Semiconductor MC14584BD Hex Schmitt Trigger

The MC14584BD from ON Semiconductor is a versatile and robust integrated circuit designed to function as a hex Schmitt trigger. This component is part of the MC14584B series, which is fabricated with silicon gate CMOS technology to achieve superior switching performance and high noise immunity. This device is a direct replacement for the MC14584 and MC14584B series, offering enhanced system reliability and ease of integration.

The MC14584BD consists of six independent Schmitt triggers with standard push-pull outputs. Each trigger operates with a unique hysteresis voltage level that ensures clean switching even with slow input transition rates or noisy input signals. This characteristic makes the MC14584BD particularly useful in applications where signals are susceptible to interference or require conditioning before further processing.

With its wide operating voltage range from 3V to 18V, the MC14584BD is highly adaptable to various power environments, making it suitable for both low-power and standard digital systems. The device is also TTL compatible when operated in the proper voltage range, allowing for seamless integration with existing TTL-based circuits.

Key features of the MC14584BD include:

  • Hex Schmitt Trigger configuration for diverse applications
  • High noise immunity characteristic of CMOS technology
  • Wide supply voltage range from 3V to 18V
  • Low power consumption, ideal for battery-operated devices
  • Static operation with no requirement for external clocks
  • TTL compatibility at VDD = 5V
  • Standardized symmetrical output characteristics

This device is commonly utilized in wave shaping, signal conditioning, or in applications requiring a stable switching action. It is available in a SOIC-14 package, ensuring a compact footprint for space-constrained designs. The MC14584BD is suitable for a wide array of electronic circuits, ranging from consumer electronics to industrial control systems, providing designers with a reliable and efficient solution for their digital logic needs.

Whether you're developing applications in the realm of communication systems, data processing, or instrumentation, the MC14584BD from ON Semiconductor is an excellent choice for ensuring clean and stable logic operations.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5086 $50.8600
240+ $0.4174 $100.1760
375+ $0.4043 $151.6125
515+ $0.3913 $201.5195
665+ $0.3782 $251.5030
885+ $0.3391 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess