The ON Semiconductor MC1488 is a robust quadruple line driver designed to interface data terminal equipment with data communication equipment. This integrated circuit is engineered to convert TTL or CMOS logic levels to standard RS-232 levels, making it an essential component in serial communication applications.
Key Features:
- Interface Capability: The MC1488 is capable of converting TTL logic levels to RS-232 signal levels, which is essential for serial port communications in computers, industrial equipment, and more.
- Quad Channel: This device contains four independent line drivers in a single package, providing compact and efficient serial communication capabilities.
- High Data Rates: It supports data rates typically up to 120 kbps, allowing for high-speed data transmission.
- Power Supply: The MC1488 operates on a single +5V power supply, which is convenient for systems that use standard logic levels.
- Output Short Circuit Protection: Each driver features output short circuit protection, which enhances the reliability and longevity of the device.
- Low Power Consumption: Designed with power efficiency in mind, it has a low power consumption, making it suitable for battery-operated and power-sensitive applications.
Applications:
The MC1488 is versatile and can be used in a variety of applications that require reliable data transmission. Common applications include:
- Serial data communication in personal computers
- Industrial control systems
- Modem interfaces
- Test and measurement equipment
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MC1488 is no exception. It is manufactured to high standards to ensure consistent performance and reliability across various environmental conditions. With its robust design and ON Semiconductor's reputation, the MC1488 is a reliable choice for designers looking to implement RS-232 communications in their projects.