EN
  • EN
  • DE

MC3302D

Part No MC3302D
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 14SOIC / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tube
Product Status Active
Base Product Number MC3302
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 635427-MC3302D
Ultra Librarian 3D Model Ultra Librarian MC3302D CAD Model

Description

ON Semiconductor MC3302D: Precision Quad Differential Comparator

The ON Semiconductor MC3302D is a high-performance quad differential comparator designed to fulfill a wide range of voltage comparison tasks in electronic circuits. This integrated circuit is engineered to provide consistent and reliable performance in systems that require multiple voltage level detections or timing functions.

The MC3302D features four independent comparator units in a single package, making it an efficient choice for space-constrained applications. Each comparator has been optimized for low power consumption, with a typical supply current of just 2.0 mA, which is especially beneficial for battery-operated devices.

This device is characterized by its fast response time, with a typical response time of 1.3 microseconds, ensuring swift and accurate signal processing. This is critical in applications such as zero-crossing detectors, voltage monitors, and level shifters where timing precision is paramount.

One of the key advantages of the MC3302D is its wide single or dual supply voltage range, from 2.0 V to 36 V or ±1.0 V to ±18 V, respectively. This flexibility allows the MC3302D to be easily integrated into a variety of systems without the need for additional voltage regulation components. Furthermore, the device is compatible with TTL, MOS, and CMOS logic systems, making it a versatile choice for interfacing with a broad range of digital circuits.

The MC3302D boasts a common-mode input voltage range that includes ground, which is particularly useful for single-supply operations. Additionally, the device offers low input bias current, low input offset current, and low offset voltage, which contribute to its high accuracy and stability over temperature variations.

Encased in an SOIC-14 package, the MC3302D is designed for surface mount technology, allowing for efficient assembly and miniaturization of PCB layouts. This product is suitable for a variety of applications, including limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators.

In conclusion, the ON Semiconductor MC3302D is a reliable and precise quad differential comparator that offers high integration, low power consumption, and flexible voltage operation, making it an ideal solution for a multitude of electronic comparison applications.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $12.4752
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4953 $52.0065
220+ $0.4639 $102.0580
335+ $0.4483 $150.1805
480+ $0.4169 $200.1120
625+ $0.4012 $250.7500
780+ $0.3856 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess