EN
  • EN
  • DE

MC33063

Part No MC33063
Manufacturer ON Semiconductor
Description DC-to-DC CONVERTER CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218139-MC33063
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, LED Lighting
Ultra Librarian 3D Model Ultra Librarian MC33063 CAD Model

Description

ON Semiconductor's MC33063 Switching Regulator

The MC33063 is a versatile DC-DC converter integrated circuit from ON Semiconductor, known for its reliability and flexibility in various power supply applications. This monolithic control circuit delivers the performance necessary for an array of devices requiring voltage regulation, including battery chargers, power supplies, and embedded systems. The MC33063 is designed to facilitate step-up, step-down, and voltage-inverting applications with a minimal number of external components.

Key Features

  • Wide Input Voltage Range: The MC33063 can operate with an input voltage range from 3 V to 40 V, making it suitable for applications with varying power sources.
  • Adjustable Output Voltage: This device allows the user to set the output voltage to a desired level using external resistors, providing flexibility across different applications.
  • High Precision: The voltage reference tolerance is ±2% at 25°C, and ±4% over the full operating temperature range, ensuring accurate output voltage under varying conditions.
  • High Switch Current: The integrated output switch can handle up to 1.5 A of current, allowing the device to power a wide range of loads.
  • Frequency Operation: It operates at a fixed frequency, which can be set using an external capacitor and resistor.
  • Efficiency: The MC33063 is designed for high-efficiency operation, which is critical for battery-powered devices.
  • Protection Features: It includes built-in current limiting, thermal shutdown, and an automatic duty cycle reduction at high voltage inputs to protect the device and the application it powers.

Applications

The MC33063 is a highly adaptable component suitable for a variety of applications, including:

  • Simple high-voltage power supplies
  • Battery-operated equipment
  • DC to DC converters
  • Portable devices
  • Power adapters
  • LED drivers

ON Semiconductor's MC33063 is a proven solution for designers seeking a cost-effective and space-efficient switching regulator. With its robust design and comprehensive feature set, it continues to be a go-to choice for applications where a reliable power conversion is essential.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0984 $60.4120
130+ $0.9009 $117.1170
200+ $0.8732 $174.6400
275+ $0.8455 $232.5125
355+ $0.8166 $289.8930
475+ $0.7323 $347.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess