EN
  • EN
  • DE

MC33064D-5R2

Part No MC33064D-5R2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.6V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC33064
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635464-MC33064D-5R2
Ultra Librarian 3D Model Ultra Librarian MC33064D-5R2 CAD Model

Description

ON Semiconductor MC33064D-5R2: Under-Voltage Sensing Circuit

The ON Semiconductor MC33064D-5R2 is a precision under-voltage sensing integrated circuit designed for voltage monitoring applications. It is particularly useful in systems where reliable voltage control is crucial for proper operation, such as in power supplies, automotive electronics, and various industrial equipment.

This device is engineered to trigger a reset signal whenever the voltage level falls below a predetermined threshold, ensuring that the system operates within safe voltage limits. The MC33064D-5R2 boasts a fixed voltage reference and a differential comparator with a built-in hysteresis to prevent false triggering, which enhances the stability of the reset function under fluctuating power conditions.

Key Features:

  • Threshold Voltage: The MC33064D-5R2 has a precise threshold sensing voltage of 4.55V, making it suitable for 5V applications.
  • Temperature Stability: With excellent temperature stability, the device maintains consistent performance over a wide temperature range.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-operated and low-power systems.
  • Fast Response Time: The circuit responds quickly to under-voltage conditions, providing timely system protection.
  • Package: The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

The MC33064D-5R2 is an active component that adds a layer of safety by monitoring the supply voltage and preventing damage to sensitive electronics due to inadequate power conditions. Its ease of integration into existing circuit designs, along with its robustness and reliability, make it a go-to choice for designers who require an effective under-voltage protection solution.

With its ability to detect out-of-tolerance power supply conditions, the MC33064D-5R2 from ON Semiconductor is an essential component for maintaining the integrity and longevity of electronic systems. Whether it's preventing data loss in computing systems or avoiding hardware failure in industrial controls, this under-voltage sensing circuit provides a simple yet powerful safeguard against voltage anomalies.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3477 $59.1090
405+ $0.2853 $115.5465
630+ $0.2760 $173.8800
870+ $0.2668 $232.1160
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,900 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess