ON Semiconductor MC33064DM-5R2G Overview
The MC33064DM-5R2G is a precision undervoltage sensing controller designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is specifically engineered to facilitate the management of power supplies by detecting and responding to under-voltage conditions, ensuring the stability and reliability of electronic systems.
Key Features
- Voltage Threshold Precision: The MC33064DM-5R2G is designed to monitor voltage with high precision, providing accurate under-voltage detection to maintain system integrity.
- Low Power Consumption: This device is optimized for low power consumption, making it suitable for energy-sensitive applications.
- Temperature Stability: It offers excellent stability over the full temperature range, ensuring consistent performance under varying environmental conditions.
- Compact Package: Housed in a small 8-pin SOIC package, the MC33064DM-5R2G is ideal for space-constrained applications.
Applications
The MC33064DM-5R2G is versatile and can be used across a wide range of applications, including:
- Switching power supplies
- Motor controllers
- Battery chargers
- Power monitors
- Other electronic systems requiring voltage supervision
Technical Specifications
Parameter
Value
Threshold Voltage
4.55V (typical)
Package Type
SOIC-8
Operating Temperature Range
-40°C to +85°C
Supply Current
1.2 mA (typical)
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC33064DM-5R2G is built to meet rigorous standards, ensuring dependable performance for critical applications. Each device undergoes extensive testing to guarantee it meets ON Semiconductor's quality benchmarks.
Whether you're designing power management systems or looking to enhance the safety and efficiency of your electronic devices, the MC33064DM-5R2G from ON Semiconductor is an excellent choice for undervoltage detection and control.