ON Semiconductor MC33064P-005 - Voltage Supervisory IC
The MC33064P-005 from ON Semiconductor is a precision voltage supervisory integrated circuit (IC) designed to monitor power supply performance in digital systems. It ensures that the voltages remain within specified thresholds, safeguarding sensitive electronic components from the potential damage caused by voltage surges, brown-outs, and other irregularities.
Key Features
- Precision Voltage Sensing: The MC33064P-005 offers accurate voltage monitoring, typically within 1% accuracy, ensuring reliable performance and system stability.
- Low Power Consumption: Designed for energy-efficient operation, this IC consumes minimal power, making it suitable for battery-operated devices.
- Undervoltage Lockout (UVLO): The UVLO feature prevents system operation at voltages that are insufficient for proper functioning, thereby protecting the system from low voltage conditions.
- Thermal Shutdown: An integrated thermal shutdown mechanism protects the IC from overheating, further enhancing system reliability.
- Wide Operating Voltage Range: This IC can operate over a broad range of input voltages, accommodating various application requirements.
- TO-92 Package: The compact TO-92 package allows for easy integration into a wide variety of circuit designs.
Applications
The MC33064P-005 is versatile and can be used in numerous applications, including:
- Microprocessor and microcontroller systems
- Portable/battery-powered equipment
- Industrial control systems
- Automotive electronics
- Telecommunication systems
- Power supply monitoring
Product Specifications
Parameter
Value
Threshold Voltage
4.55V
Package Type
TO-92
Operating Temperature Range
-40°C to +85°C
Number of Pins
3
With its robust feature set and ON Semiconductor's reputation for quality, the MC33064P-005 is an excellent choice for designers looking to enhance the reliability and safety of their electronic systems.