EN
  • EN
  • DE

MC33064P-5G

Part No MC33064P-5G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSING CIRCUIT 5V UV TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 022617-MC33064P-5G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC33064P-5G CAD Model

Description

ON Semiconductor MC33064P-5G - Voltage Supervisory IC

The ON Semiconductor MC33064P-5G is a precision voltage supervisory integrated circuit designed to monitor the voltage level of one or more batteries or power supplies. Its primary function is to ensure that the voltages remain within specified limits, safeguarding the system against potential damage caused by overvoltage or undervoltage conditions.

Key Features:

  • Precision Voltage Sensing: The MC33064P-5G offers highly accurate sensing capabilities, ensuring that the voltage thresholds are monitored with precision for reliable system operation.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Automatic Reset Generation: Upon detection of an out-of-tolerance condition, the IC can generate a reset signal to the system, helping to prevent damage or data corruption.
  • Thermal Stability: The device operates consistently across a wide temperature range, ensuring performance stability in various environmental conditions.
  • Versatile Application: It is designed for use in a variety of applications, including microprocessor systems, computers, battery chargers, and other electronic systems requiring voltage supervision.

Product Specifications:

  • Package: The MC33064P-5G is available in a PDIP-8 package, providing ease of integration into a wide range of circuit designs.
  • Voltage Threshold: This supervisory circuit has a preset threshold voltage of 4.55V, suitable for monitoring 5V power supplies.
  • Operating Temperature: It is capable of operating over an industrial temperature range of -40°C to +85°C.

ON Semiconductor's MC33064P-5G is a trusted solution for designers looking to incorporate voltage supervision into their systems. With its precision monitoring and low power consumption, it ensures that systems remain functional and protected, even in the most demanding applications. Whether it's for industrial controls, consumer electronics, or automotive systems, the MC33064P-5G provides the reliability and performance that engineers require.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess