EN
  • EN
  • DE

MC33071DG

Part No MC33071DG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 13V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Supply Current 1.9mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 44V, ±1.5V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33071
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218164-MC33071DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33071DG CAD Model

Description

ON Semiconductor MC33071DG - High-Performance Operational Amplifier

The MC33071DG from ON Semiconductor is a high-performance operational amplifier that brings together a blend of features to meet a wide array of application requirements. This op-amp is designed for improved performance in systems that require low input offset voltage, high gain bandwidth, and low noise.

Key Features

  • Low Input Offset Voltage: The MC33071DG ensures precise measurements and signal conditioning with its low input offset voltage, making it suitable for high-accuracy applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is crucial for applications involving audio processing or sensor signal amplification.
  • Single Supply Operation: It is capable of operating from a single power supply, which simplifies the power design of the circuit.
  • Output Short Circuit Protection: The built-in output short circuit protection enhances the reliability and robustness of the operational amplifier by preventing damage due to accidental shorts.
  • Large Output Voltage Swing: The MC33071DG can provide a large output voltage swing, close to the power supply rails, which maximizes the dynamic range in various applications.

Applications

The versatile nature of the MC33071DG makes it suitable for a wide range of applications, including:

  • Instrumentation
  • Audio processing
  • Active filters
  • Data acquisition systems
  • Industrial control systems
  • Analog to digital converters

Package and Quality

The MC33071DG comes in a SOIC-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that each operational amplifier is manufactured to the highest standards, providing reliable and consistent performance for industrial and commercial applications.

Whether you're designing a sophisticated audio interface or a precision control system, the MC33071DG operational amplifier from ON Semiconductor is an excellent choice for your circuit design needs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess