EN
  • EN
  • DE

MC33072AD

Part No MC33072AD
Manufacturer ON Semiconductor
Description Single Supply 3.0 V to 44 V Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218167-MC33072AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC33072AD CAD Model

Description

The MC33072AD from ON Semiconductor is a high-performance operational amplifier that offers a blend of precision, low power consumption, and versatile supply voltage range. This device is particularly well-suited for a wide array of applications including industrial control systems, test equipment, and sensor interfaces, among others.

Key Features:

  • Enhanced Performance: The MC33072AD provides improved frequency compensation, which ensures stability and high bandwidth while minimizing external components.
  • Low Power Consumption: This operational amplifier is designed for efficient operation, making it ideal for battery-powered devices and energy-saving applications.
  • Wide Supply Range: It can operate with a single or dual power supply, with a range from 3V to 44V, providing flexibility in various circuit designs.
  • High Input Impedance: The high input impedance minimizes loading on the input signal, preserving signal integrity and making it suitable for high-impedance sensor applications.
  • Large Output Voltage Swing: The MC33072AD can swing outputs close to the supply rails, maximizing the dynamic range in analog circuits.

Applications:

  • Instrumentation amplifiers
  • Precision voltage followers
  • Analog-to-digital converters
  • Active filters
  • General-purpose amplification

The MC33072AD comes in a standard 8-pin SOIC package, which is widely accepted in the industry and suitable for automated assembly processes. Its robust design ensures reliable operation even in harsh conditions, making it a trusted choice for mission-critical systems.

With its combination of precision, power efficiency, and versatility, the MC33072AD operational amplifier from ON Semiconductor is a superior choice for designers looking to optimize their analog circuits without compromising on performance or power budget.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,223 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess