EN
  • EN
  • DE

MC33161DR2G

Part No MC33161DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MONITOR VOLTAGE UNIV 8SOIC / Processor Supervisor 1.27V 1 Active Low 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003353-MC33161DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC33161
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC33161DR2G CAD Model

Description

ON Semiconductor MC33161DR2G Overview

The MC33161DR2G is a versatile voltage monitoring and supervisory integrated circuit from ON Semiconductor, designed to provide a reliable solution for system reset and voltage detection. This compact and efficient IC is an essential component for a wide range of applications that require precise voltage monitoring, such as power supplies, computers, controllers, and portable electronic devices.

Key Features

  • Voltage Monitoring: The MC33161DR2G is capable of monitoring several system voltages, ensuring that the system operates within the acceptable voltage range, which is vital for maintaining system stability and performance.
  • Programmable Reset Delay: This device offers a programmable delay time for the reset output, allowing designers to tailor the reset signal timing to the specific needs of their application.
  • Low Power Consumption: With its low power consumption, the MC33161DR2G is an excellent choice for battery-powered devices, where power efficiency is crucial.
  • High Accuracy: The high accuracy of the voltage detection feature ensures that the system is well-protected against voltage anomalies, reducing the risk of damage or data loss.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various supply voltages and enhancing its versatility across different applications.

Package and Availability

The MC33161DR2G comes in an 8-SOIC (0.154", 3.90mm Width) package, providing a compact footprint that is suitable for space-constrained applications. Its surface-mount design facilitates easier integration into a wide array of PCB layouts.

Applications

  • Power Supply Systems
  • Computer Systems
  • Microcontroller & Microprocessor Supervisory Circuits
  • Portable Electronic Devices
  • Industrial Controllers

ON Semiconductor's MC33161DR2G is a robust and reliable choice for designers looking to incorporate a dependable voltage monitoring solution into their systems. Its combination of features, such as programmable reset delay, low power consumption, and high accuracy, make it a versatile component that enhances the safety and stability of electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8111 $52.7215
155+ $0.6655 $103.1525
235+ $0.6447 $151.5045
325+ $0.6239 $202.7675
415+ $0.6031 $250.2865
555+ $0.5407 $300.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess