EN
  • EN
  • DE

LT1763IDE-3.3#PBF

Part No LT1763IDE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 724707-LT1763IDE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1763
Introduction Date October 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1763IDE-3.3#PBF CAD Model

Description

The LT1763IDE-3.3#PBF is a high-performance, low dropout voltage regulator from Linear Technology, designed to deliver a fixed output of 3.3 volts. This component is known for its low noise operation, making it an excellent choice for sensitive RF and audio applications where power supply noise can adversely affect performance.

Key Features

  • Low Noise Output: With a low noise output of only 20µVRMS over a 10Hz to 100kHz bandwidth, this regulator ensures a clean and stable voltage supply.
  • Low Dropout Voltage: The device can maintain regulation with a minimal difference between the input and output voltages, which is beneficial in battery-powered applications where maximizing the use of available input voltage is critical.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, it is suitable for a wide range of applications.
  • Stable with Low ESR Capacitors: The LT1763IDE-3.3#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design.
  • Overtemperature and Overcurrent Protection: Built-in protection features safeguard the device and the load from adverse conditions.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for external protection diodes, simplifying design and reducing component count.
  • Fixed Output Voltage: Pre-set 3.3V output eliminates the need for external resistors to set the voltage, thereby simplifying the design and reducing component count.

Applications

This voltage regulator is ideal for use in a variety of applications, including:

  • Portable and battery-powered electronics
  • Reference voltage sources
  • RF and audio equipment
  • High-efficiency linear power supplies
  • Medical equipment where low noise is required

Product Specifications

Parameter Value Output Voltage 3.3V Output Current 500mA Noise 20µVRMS (10Hz to 100kHz) Dropout Voltage Typically 300mV at full load Package 12-Lead DFN

The LT1763IDE-3.3#PBF is a robust and reliable choice for applications requiring a high-quality power supply with a low dropout voltage and minimal noise.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0354 $56.2478
16+ $6.5931 $105.4896
24+ $6.3871 $153.2904
33+ $6.1811 $203.9763
42+ $5.9750 $250.9500
57+ $5.3569 $305.3433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess