EN
  • EN
  • DE

MC33164D-5R2

Part No MC33164D-5R2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC33164
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635545-MC33164D-5R2
Ultra Librarian 3D Model Ultra Librarian MC33164D-5R2 CAD Model

Description

ON Semiconductor MC33164D-5R2 Voltage Supervisor IC

The MC33164D-5R2 is a precision undervoltage sensing integrated circuit (IC) designed by ON Semiconductor, a trusted leader in the semiconductor industry. This specialized chip is engineered to protect against low voltage conditions, ensuring that electronic systems operate within their intended voltage thresholds. It is ideal for use in a variety of applications where voltage supervision is critical, such as automotive systems, industrial controls, and battery-operated devices.

The device features a fixed-sense threshold voltage set at 5.0V, which makes it suitable for monitoring 5V power supplies and systems. When the input voltage drops below this threshold, the MC33164D-5R2 responds quickly by asserting a reset signal, thus safeguarding the system from operating under potentially damaging conditions. The reset signal remains active until the voltage recovers to an acceptable level, ensuring the system has stabilized before normal operation resumes.

With its low supply current draw, the MC33164D-5R2 is an energy-efficient solution that won't significantly impact the power budget of the system it's protecting. This characteristic is especially beneficial for battery-powered applications where power conservation is paramount.

The MC33164D-5R2 comes in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. Its surface-mount form factor aligns with modern PCB assembly processes, facilitating streamlined manufacturing and reduced assembly costs.

Key features of the MC33164D-5R2 include:

  • Fixed voltage threshold preset at 5.0V for straightforward implementation
  • Fast response time to ensure prompt system protection
  • Low operating current, enhancing overall system power efficiency
  • Open-drain reset output, which allows for flexible interfacing with other logic levels
  • Temperature range of -40°C to +85°C, suitable for a wide range of operating environments
  • Industry-standard SOIC-8 package for compatibility with various board layouts

Whether you're designing a sophisticated automotive control unit, a critical industrial system, or a sensitive piece of consumer electronics, the ON Semiconductor MC33164D-5R2 offers a reliable and efficient solution for voltage supervision needs. Its precision and robust feature set ensure that your designs maintain operational integrity, even in the face of undervoltage events.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,860 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess