The MC33202DG from ON Semiconductor is a high-performance operational amplifier designed for a wide range of applications. This rail-to-rail operational amplifier incorporates advanced technology to provide low voltage operation with power-saving features, making it a versatile choice for industry professionals.
Key Features
- Low Voltage Operation: The MC33202DG operates at a supply voltage range from 2.5V to 5.5V, making it suitable for battery-powered devices and other low voltage applications.
- Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range, especially beneficial in low voltage operations.
- Low Input Offset Voltage: With a low input offset voltage, this operational amplifier ensures high accuracy and stability in measurement and control systems.
- High Gain Bandwidth Product: A high gain bandwidth product of 2.2 MHz allows the device to be used in applications requiring good frequency response.
- Low Power Consumption: The MC33202DG is designed for power efficiency, which is critical for portable and energy-sensitive applications.
Applications
The MC33202DG is ideal for a diverse range of applications, including:
- Signal Conditioning
- Sensor Amplification
- Active Filters
- Audio Processing
- Data Acquisition Systems
- Portable Devices
- Medical Instrumentation
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 5.5V
Input Offset Voltage
Typically 1 mV
Gain Bandwidth Product
2.2 MHz
Package
SOIC-8
The MC33202DG operational amplifier from ON Semiconductor offers a combination of low voltage operation, rail-to-rail output, and power efficiency, making it a superior choice for designers looking to optimize their electronic circuits for performance and power consumption.