EN
  • EN
  • DE

MC14066BCL

Part No MC14066BCL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPST, 4 FUNC, CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14066
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926079-MC14066BCL
Ultra Librarian 3D Model Ultra Librarian MC14066BCL CAD Model

Description

ON Semiconductor MC14066BCL Overview

The MC14066BCL from ON Semiconductor is a high-performance CMOS Quad Analog Switch/Multiplexer/Demultiplexer with several key features that make it a versatile component for a wide range of applications. This integrated circuit is designed to operate as a precision analog switch, multiplexer, or demultiplexer, offering excellent digital signal control over analog signals. It is commonly used in signal gating, chopper, modulator, demodulator, and CMOS logic implementation systems.

Key Features

  • Wide Analog Input Voltage Range: The MC14066BCL operates with an analog input voltage range from negative to positive supply voltages, making it suitable for various signal levels.
  • Low ON Resistance: The switch features a low ON resistance, which minimizes signal attenuation and maintains signal integrity during transmission.
  • Matched Switch Characteristics: The device ensures that the characteristics of each switch are well-matched, providing consistent performance across all channels.
  • Very Low Quiescent Power: Even when the device is not actively switching, it consumes very low power, preserving battery life in portable applications.
  • Bidirectional Operation: The switches can conduct signals in both directions, offering flexibility in signal routing within a circuit.
  • High Noise Immunity: Characteristic of CMOS devices, the MC14066BCL has a high degree of noise immunity, ensuring reliable operation in electrically noisy environments.

Applications

The MC14066BCL is ideal for applications requiring the efficient control of analog signals by digital means. It can be found in:

  • Analog signal multiplexing/demultiplexing
  • Signal gating
  • Chopper applications
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems
  • Audio and video signal routing

With its robust design and ON Semiconductor's commitment to quality, the MC14066BCL is a reliable choice for designers looking to incorporate an analog switch with a wide range of functionalities into their electronic systems. Its ability to interface with CMOS, NMOS, and TTL makes it highly adaptable to various logic families, further enhancing its utility in complex electronic designs.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess