EN
  • EN
  • DE

MC33368DR2G

Part No MC33368DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Current - Startup 16mA
Supply Voltage - Operating 10 V to 16 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022659-MC33368DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC33368DR2G CAD Model

Description

ON Semiconductor MC33368DR2G High Voltage GreenLine SMPS Controller

The ON Semiconductor MC33368DR2G is a cutting-edge, high-performance Switch Mode Power Supply (SMPS) controller designed to deliver efficient and reliable power conversion in a wide range of applications. This GreenLine SMPS controller is specifically engineered to meet the stringent requirements of high-voltage power systems, making it an ideal choice for designers looking to enhance energy efficiency and reduce power consumption in their products.

The MC33368DR2G is a versatile component that can be employed in various configurations including flyback, boost, and forward converters. Its high-voltage capability allows for direct operation from the rectified AC line, eliminating the need for an auxiliary bias winding. This feature simplifies the power supply design and can help reduce overall system cost.

One of the key attributes of the MC33368DR2G is its focus on green power management. It includes built-in features such as a low start-up current of 100 µA and a low operating current of 2.5 mA, which contribute to its energy-saving characteristics. Additionally, the controller offers an active off-mode to minimize power consumption when the power supply is idle or in standby mode.

The device incorporates a range of protection features to ensure the safety and longevity of the power supply system. These include automatic feed-forward compensation, pulse-by-pulse current limiting, and a latch-off mode for overvoltage, undervoltage, and overload conditions. The MC33368DR2G also has an internal thermal shutdown mechanism to protect against excessive temperature rises.

Available in an 8-pin SOP package, the MC33368DR2G is designed for ease of integration into various electronic assemblies. Its compact form factor and robust design make it suitable for a wide array of industrial, consumer, and telecommunications applications where high efficiency and reliability are paramount.

In summary, the ON Semiconductor MC33368DR2G offers an excellent solution for developers seeking a high-voltage, energy-efficient SMPS controller with advanced protection features and the added benefit of contributing to greener power management practices.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PWM CONTROLLER 8DIP
Lowest to $1.1727
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
Standalone Power Factor Correction (PFC) Controller in Continuous Conduction Mode (CCM)
Lowest to $1.0095
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8957 $57.9140
49+ $2.3761 $116.4289
76+ $2.3018 $174.9368
104+ $2.2275 $231.6600
135+ $2.1533 $290.6955
180+ $1.9305 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess