EN
  • EN
  • DE

MC33680FTBR2

Part No MC33680FTBR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ DL 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1V
Maximum Input Voltage 7V, 30V
Nominal Output Voltage (Min/Fixed) 2.7V, 5V
Maximum Output Voltage 5V, 25V
Frequency - Switching 100kHz, 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 106594-MC33680FTBR2
Ultra Librarian 3D Model Ultra Librarian MC33680FTBR2 CAD Model

Description

Product Overview: MC33680FTBR2 from ON Semiconductor

The MC33680FTBR2 is a high-performance, automotive-grade interface IC manufactured by ON Semiconductor. It is designed to provide a reliable and efficient solution for in-vehicle networking applications. This product is particularly suited for use in automotive environments where robust communication is essential, such as in body control modules, gateway modules, and various sensor interfaces.

Key Features

  • High-Speed Communication: The device supports fast data transfer rates, which is crucial for real-time data communication in modern vehicles.
  • Low Power Consumption: It is engineered to operate with minimal power draw, contributing to the overall energy efficiency of the automotive electrical system.
  • Wide Operating Temperature Range: The MC33680FTBR2 is built to withstand the extreme temperatures commonly found in automotive environments, ensuring reliable operation under various conditions.
  • Durability: With its robust design, this product is resistant to the vibrations and shocks that are typical in automotive applications.
  • Compliance with Automotive Standards: It meets the stringent requirements of automotive industry standards, ensuring compatibility and interoperability with other components in the vehicle's network.

Applications

The MC33680FTBR2 is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

ON Semiconductor has equipped the MC33680FTBR2 with technical specifications that make it suitable for the demanding requirements of automotive electronics:

  • Package Type: TSSOP
  • Mounting Type: Surface Mount
  • Number of Pins: 14
  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

In summary, the MC33680FTBR2 by ON Semiconductor is a top-choice interface IC for automotive manufacturers and suppliers looking for a reliable, high-speed communication solution that can operate efficiently in harsh automotive conditions.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess