EN
  • EN
  • DE
  • IT

MC34023PG

Part No MC34023PG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM/VM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Output Isolation Isolated
Topology Forward
Voltage - Start Up 9.2V
Supply Voltage - Operating 8.4 V to 30 V
Duty Cycle 90%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Mounting Through Hole
Win Source Part Number 1073477-MC34023PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34023PG CAD Model

Description

The MC34023PG is a high-performance, monolithic pulse width modulator (PWM) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered for the precise control of switching power supplies, which makes it an ideal choice for a wide range of applications including computer systems, consumer electronics, telecom equipment, and industrial controls.

Key Features:

  • Wide Operating Range: The MC34023PG operates at a supply voltage range from 8 V to 40 V, making it versatile for various power supply designs.
  • High Frequency Operation: With an ability to operate up to 500 kHz, this controller can be used in applications requiring high-frequency power conversion, which can lead to smaller size and reduced weight of the power supply components.
  • Adjustable Duty Cycle: It provides a duty cycle range from 0 to 100%, allowing for precise control over the output voltage and current.
  • Protection Features: The device includes built-in features such as undervoltage lockout, cycle-by-cycle current limiting, and a latch for single pulse metering, which enhance the safety and reliability of the power supply.
  • Double Ended Controller: Capable of being configured as either a voltage mode or current mode controller, offering flexibility in designing power conversion systems.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Converters
  • Battery Chargers
  • Power Inverters

The MC34023PG comes in a PDIP-16 package, which is easy to handle and suitable for through-hole mounting, simplifying the assembly process in manufacturing. Its robust design ensures consistent performance and longevity, even in challenging environments.

ON Semiconductor's commitment to quality and performance is evident in the MC34023PG PWM controller. It is an excellent choice for engineers looking for a reliable and efficient solution for their power management needs.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess