EN
  • EN
  • DE

TDA7480

Part No TDA7480
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 10W MONO D 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 10W x 1 @ 8 Ohm
Supply Voltage - Operating ±10 V to 16 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 20-DIP
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 112034-TDA7480
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7480 CAD Model

Description

STMicroelectronics TDA7480 Audio Amplifier

The TDA7480 from STMicroelectronics is a cutting-edge audio amplifier that offers a blend of performance, efficiency, and compactness, making it an ideal choice for modern audio applications. This monolithic integrated circuit is designed to deliver high-quality sound output with a minimal external component count, enabling designers to create sleek, space-saving audio solutions.

Key Features:

  • Amplifier Type: The TDA7480 is a class-D audio amplifier that provides a high power-to-efficiency ratio, reducing power loss and heat generation.
  • Output Power: It can deliver up to 25W of continuous RMS power into an 8-ohm load, ensuring robust audio performance for a wide range of applications.
  • Single Supply Operation: The amplifier operates on a single supply voltage ranging from 8V to 18V, simplifying power supply design and allowing for flexible integration into various systems.
  • Mute and Standby Functions: Equipped with both mute and standby functions, the TDA7480 allows for power-saving modes, reducing energy consumption when the audio output is not needed.
  • High Efficiency: With its class-D architecture, the TDA7480 ensures high efficiency, making it suitable for battery-powered devices where power conservation is critical.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the amplifier from damage due to overheating.
  • Compact Size: The TDA7480 comes in a compact Flexiwatt25 package, which is excellent for space-constrained applications without compromising on power or audio quality.

Applications:

The versatility of the TDA7480 allows it to be used in a variety of audio applications, including:

  • Television and PC audio systems
  • Mini and micro audio receivers
  • Portable speaker systems
  • Active speakers and docking stations

With its impressive combination of power, efficiency, and size, the TDA7480 from STMicroelectronics stands out as a top choice for designers and manufacturers looking to create high-quality audio experiences in consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess