EN
  • EN
  • DE

LT1769CGN#PBF

Part No LT1769CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 144553-LT1769CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1769CGN#PBF CAD Model

Description

The LT1769CGN#PBF is a high-performance, 1.5A step-down switching regulator from Linear Technology, now part of Analog Devices. This versatile component is designed to maintain a consistent output voltage with an input range that makes it suitable for a wide array of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 4V to 60V, making it adaptable to various power supply conditions.
  • High Efficiency: With its high efficiency, the LT1769CGN#PBF can deliver a continuous output current of up to 1.5A with minimal heat generation, ensuring reliable performance even in thermally challenging environments.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.4MHz with an external resistor or synchronized to an external clock, providing flexibility in optimizing performance for specific applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, and low ESR capacitors, giving designers the freedom to choose from a variety of output capacitors.
  • Robust Protection Features: It includes over-temperature protection, and current limiting to safeguard the device and the system under abnormal conditions.

Applications

The LT1769CGN#PBF is ideal for use in a diverse range of products, such as:

  • Power distribution systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Portable devices
  • Embedded systems

Package and Reliability

Encased in a 16-lead narrow SSOP package, the LT1769CGN#PBF combines a compact footprint with the ruggedness expected from Linear Technology. The package is designed to meet the requirements of space-constrained applications while providing excellent thermal performance.

Conclusion

In summary, the LT1769CGN#PBF from Linear Technology is a versatile, efficient, and reliable step-down switching regulator that offers a wide input voltage range and adjustable switching frequency, making it a top choice for designers looking to create stable and efficient power supply systems in their electronic products.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess