EN
  • EN
  • DE
  • IT

MC34066P

Part No MC34066P
Manufacturer ON Semiconductor
Description High Performance High Performance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218595-MC34066P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34066P CAD Model

Description

The MC34066P is a versatile and robust integrated circuit designed by ON Semiconductor, engineered to function as a high-performance switching regulator. This device is tailored to cater to a wide array of power management applications, offering both flexibility and reliability in a compact package.

Key Features

  • Wide Operating Range: The MC34066P operates at a wide range of input voltages, making it suitable for a variety of power supply applications.
  • High Switching Frequency: With its high switching frequency, this regulator allows for smaller sized external components, which can reduce overall system size and cost.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be tailored to the needs of the specific application it is used in.
  • Protection Features: The device includes built-in protection features such as overcurrent protection, which helps to prevent damage from unexpected operating conditions.
  • High Efficiency: The MC34066P is designed to offer high efficiency, which is crucial for reducing heat generation and improving system reliability.

Applications

The MC34066P is ideal for use in a variety of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Computers and Industrial Systems
  • Battery Chargers
  • LED Drivers
  • Telecommunications Equipment

Package Details

Packaged in a PDIP-16 (Plastic Dual-In-Line Package), the MC34066P is designed for through-hole mounting, which is beneficial for prototyping and applications where durability is a concern. The PDIP-16 package also facilitates easier handling and soldering for technicians and hobbyists alike.

Conclusion

Overall, the ON Semiconductor MC34066P is a powerful and reliable solution for a wide range of power management needs. Its combination of efficiency, flexibility, and protective features make it a go-to choice for engineers and designers looking to create robust power systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2081 $67.3296
38+ $3.4526 $131.1988
59+ $3.3452 $197.3668
80+ $3.2366 $258.9280
104+ $3.1292 $325.4368
139+ $2.8058 $390.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess