EN
  • EN
  • DE
  • IT

MC34067P

Part No MC34067P
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE ZERO VOLTAGE SWITCH RESONANT MODE CONTROLLERS | IC REG CTRLR FLYBACK 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 8.6V ~ 20V
Switching Frequency 2.05MHz
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MC34067
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1218598-MC34067P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34067P CAD Model

Description

The MC34067P, manufactured by ON Semiconductor, is a versatile and robust integrated circuit designed for high-performance resonant mode power supply controllers. This device is engineered to deliver precise power control and is ideal for a broad range of applications including switch mode power supplies, DC-DC converters, and power inverters.

The MC34067P is characterized by its ability to operate in various resonant modes, which makes it highly efficient and reduces electromagnetic interference (EMI), a crucial factor in today's electronic equipment. This resonant mode operation is achieved through zero voltage switching (ZVS) or zero current switching (ZCS), which minimizes switching losses and allows for the use of smaller and less expensive components.

Featuring a wide range of integrated protections, the MC34067P ensures the longevity and reliability of the end application. These protections include under-voltage lockout (UVLO), overcurrent protection, and over-temperature shutdown. These features not only protect the IC but also safeguard the entire power supply system from potential damage due to abnormal operating conditions.

The device is housed in a plastic DIP-16 package, offering a compact footprint for space-constrained applications. It supports a broad operating voltage range and is equipped with a high-frequency oscillator that can be programmed with external components to set the desired operating frequency.

The MC34067P also includes a fault protection input pin that enables the shutdown of the IC in the event of a system fault, further enhancing the safety of the application it is used in. Additionally, it boasts an internal soft-start function that gradually ramps up the output voltage, reducing stress on the power supply during startup.

In summary, the ON Semiconductor MC34067P is a high-performance, feature-rich resonant mode controller that delivers efficiency, reliability, and flexibility for advanced power supply designs. Its comprehensive set of features and protections makes it an excellent choice for engineers looking to create sophisticated and durable power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.9508 $64.9176
54+ $2.4217 $130.7718
83+ $2.3466 $194.7678
114+ $2.2702 $258.8028
148+ $2.1952 $324.8896
198+ $1.9676 $389.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess