EN
  • EN
  • DE

MC34074AD

Part No MC34074AD
Manufacturer ON Semiconductor
Description Single Supply 3.0 V to 44 V Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218613-MC34074AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian MC34074AD CAD Model

Description

The MC34074AD, brought to you by ON Semiconductor, is a high-performance operational amplifier that is designed to offer a perfect blend of features suitable for an array of electronic applications. This operational amplifier is characterized by its wide bandwidth, low input offset voltage, and enhanced ability to operate from a single power supply over a wide range of voltages.

Key Features

  • Single Supply Operation: The MC34074AD can operate from a single power supply, making it versatile for applications that require minimal power supply complexity. Its operating range extends from 3V to 44V, accommodating a variety of use cases.
  • Low Input Offset Voltage: Precision is paramount in operational amplifiers, and the MC34074AD offers a low input offset voltage, which enhances the accuracy of the amplification process.
  • Wide Bandwidth: With an extended bandwidth, this operational amplifier is capable of handling a broad spectrum of frequencies, making it suitable for audio processing, telecommunications, and other applications that require high-frequency performance.
  • High Slew Rate: The device's high slew rate ensures rapid voltage changes are handled efficiently, providing excellent response times in fast signal environments.
  • Large Output Voltage Swing: The MC34074AD can swing its output voltage close to the power supply rails, maximizing the dynamic range in applications such as analog-to-digital conversion.

Applications

The versatility of the MC34074AD makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Audio processing equipment
  • Active filters and signal conditioning
  • Telecommunications systems
  • Analog-to-digital converters
  • General-purpose amplification

Reliability and Performance

ON Semiconductor is known for their commitment to quality and reliability, and the MC34074AD is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic products. The MC34074AD is available in a standard SOIC-14 package, ensuring compatibility with a wide range of PCB designs and easy integration into existing and new projects.

Whether you're designing sophisticated audio equipment or looking for a reliable op-amp for signal processing, the MC34074AD from ON Semiconductor is a choice that offers performance, versatility, and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess