EN
  • EN
  • DE

MC34161D

Part No MC34161D
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Universal Voltage Monitors | IC MONITOR VOLTAGE UNIV 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34161
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218655-MC34161D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MC34161D CAD Model

Description

The MC34161D is a versatile universal voltage monitor integrated circuit designed and manufactured by ON Semiconductor. This IC is specifically engineered to cater to a broad range of voltage monitoring applications where reliability and accuracy are paramount. The MC34161D is an essential component for systems that require voltage level supervision to ensure proper operation and to protect sensitive electronics.

Key Features

  • Versatile Monitoring Capabilities: The device is capable of monitoring multiple voltage thresholds, making it suitable for a variety of applications including reset circuitry, battery chargers, power supply control, and other adjustable voltage monitoring scenarios.
  • Wide Operating Voltage Range: It has a broad operating voltage range from 3.0V to 36V, which allows it to be used in both low and high voltage applications without the need for additional components.
  • Low Power Consumption: The MC34161D is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive devices.
  • Precision Voltage Sensing: It offers precise voltage sensing capabilities, which is critical for maintaining the integrity and stability of electronic systems.
  • Programmable Reset Delay Time: The reset delay time can be programmed by an external capacitor, providing flexibility for different system requirements.
  • High Input Impedance: The high input impedance ensures minimal loading on the voltage source being monitored.

Applications

The MC34161D is suitable for a wide range of applications, including:

  • System Monitoring and Reset
  • Power Supply Control
  • DC Motor Control
  • Switch Mode Power Supplies (SMPS)
  • Automotive Systems
  • Portable Equipment and Battery Chargers

Package and Quality

The MC34161D is offered in a SOIC-8 package, which is conducive for compact PCB layouts and is compatible with standard surface-mount technology (SMT). ON Semiconductor is committed to providing high-quality products, and the MC34161D is no exception, with rigorous testing and quality control measures in place to ensure performance and reliability.

For engineers and designers looking for a reliable voltage monitoring solution, the MC34161D from ON Semiconductor stands out as a robust choice with its combination of versatility, precision, and efficiency.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3097 $52.3880
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,335 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess