EN
  • EN
  • DE

MC34163DW

Part No MC34163DW
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.4A 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 3.4A (Switch)
Switching Frequency 50kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC34163
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1218659-MC34163DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34163DW CAD Model

Description

The MC34163DW from ON Semiconductor is a versatile and robust DC-DC converter integrated circuit designed for a wide range of applications. This high-performance device is capable of delivering efficient power conversion with its step-up/step-down and voltage-inverting capabilities. Its flexibility makes it an ideal choice for power management tasks in various electronic devices.

Key Features

  • Adjustable Output Voltage: The MC34163DW allows for precise regulation of output voltage, ensuring compatibility with different components that require various voltage levels.
  • High Switching Frequency: With a switching frequency of up to 100 kHz, this integrated circuit provides a smooth and efficient power conversion process, minimizing energy loss and heat generation.
  • Short Circuit Protection: The device includes a built-in short circuit protection feature that guards against damage due to overcurrent conditions, enhancing the longevity and reliability of the circuit.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, ensuring safe operation under a wide range of temperature conditions.
  • Low Standby Current: The MC34163DW is designed to consume minimal current when in standby mode, making it suitable for battery-powered applications where power conservation is critical.

Applications

The MC34163DW is highly versatile and can be used in various applications, including:

  • Portable Devices
  • Automotive Applications
  • Power Supply Modules
  • Telecommunications Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value Output Voltage (Adjustable) 1.25 V to 40 V Switching Frequency Up to 100 kHz Operating Temperature Range -40°C to +85°C Package Type SOIC-16

Overall, the MC34163DW from ON Semiconductor stands out as a reliable and efficient solution for power management challenges across a wide array of industries and applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5036 $60.1440
95+ $1.2338 $117.2110
145+ $1.1952 $173.3040
200+ $1.1566 $231.3200
260+ $1.1182 $290.7320
350+ $1.0025 $350.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess